Status: | Production |
---|---|
Series: | LT1641 |
RoHS: | Compliant |
Allows Safe Board Insertion and Removal from a Live Backplane |
Controls Supply Voltage from 9V to 80V |
Programmable Analog Foldback Current Limiting |
High Side Drive for an External N-Channel |
Automatic Retry Capability |
User Programmable Supply Voltage Power-Up Rate |
Undervoltage Lockout |
Overvoltage Protection |
Available in 8-Lead SO Package |
Pos Hi V Hot Swap Cntr | Analog Devices |
Hot-Swap Ctrl, -40 To 85Deg C, Soic-8 | Newark Electronics |
HOT-SWAP CTRL, -40 TO 85DEG C, SOIC-8 | element14 |
POWER MANAGEMENT IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Controller Applications | Electronic Circuit Breaker Hot Board Insertion Industrial High Side Switch / Circuit Breaker |
---|---|
Input Voltage | - |
Supply Voltage Min | 9V |
Supply Voltage Max | 80V |
Controller IC Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Internal Switch | No |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 9V to 80V |
Where can I find additional details, specifications and documents for a LT1641IS8#PBF?
Additional datasheets, footprints and schematics for LT1641IS8#PBF are listed on our Part Details page. You can also find images and similar parts to LT1641IS8#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT1641IS8#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT1641IS8#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT1641IS8#PBF fall under?
The LT1641IS8#PBF is listed under High Voltage Hot Swap Controllers.
Can I view similar or alternative parts?
You can view similar parts to LT1641IS8#PBF when available in the High Voltage Hot Swap Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT1641IS8#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT1641IS8#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT1641IS8#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for LT1641IS8#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT1641IS8#PBF often in real-time on the comparison pages.
What if I can't find stock of LT1641IS8#PBF?
You can fill out our help required form which you can use to request a quote for LT1641IS8#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.