Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.66
Controller Applications | Electronic Circuit Breaker Hot Board Insertion Industrial High Side Switch / Circuit Breaker |
---|---|
Input Voltage | 60V |
Supply Voltage Min | 9V |
Supply Voltage Max | 80V |
Controller IC Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 1641 |
Controller Type | Hot Swap |
IC Temperature Range | Commercial |
Internal Switch | No |
Operating Temperature Range | 0°C to +70°C |
Output Current Max | 0.1A |
Output Type | Open Collector |
Output Voltage | 100V |
Supply Voltage Range | 9V to 80V |
Termination Type | Surface Mount Device |
Voltage Vcc | 100V |
Where can I find additional details, specifications and documents for a LT1641-1CS8#PBF?
Additional datasheets, footprints and schematics for LT1641-1CS8#PBF are listed on our Part Details page. You can also find images and similar parts to LT1641-1CS8#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT1641-1CS8#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT1641-1CS8#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT1641-1CS8#PBF fall under?
The LT1641-1CS8#PBF is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LT1641-1CS8#PBF when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT1641-1CS8#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT1641-1CS8#PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LT1641-1CS8#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for LT1641-1CS8#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT1641-1CS8#PBF often in real-time on the comparison pages.
What if I can't find stock of LT1641-1CS8#PBF?
You can fill out our help required form which you can use to request a quote for LT1641-1CS8#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.