Status: | Production |
---|---|
Series: | LT1640A |
RoHS: | Compliant |
Allows Safe Board Insertion and Removal from a Live -48V Backplane |
Operates from -10V to -80V |
Programmable Inrush Current |
Allows 50mA of Reverse Drain Pin Current |
Programmable Electronic Circuit Breaker |
Programmable Overvoltage Protection |
Programmable Undervoltage Lockout |
Power Good Control Output |
Neg V Hot Swap Cntr | Analog Devices |
POWER MANAGEMENT IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Controller Applications | -48V Distributed Power Systems Central Office Switching Negative Power Supply Control |
---|---|
Input Voltage | - |
Supply Voltage Min | -10V |
Supply Voltage Max | -80V |
Controller IC Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Internal Switch | No |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Range | -10V to -80V |
Where can I find additional details, specifications and documents for a LT1640ALCS8#PBF?
Additional datasheets, footprints and schematics for LT1640ALCS8#PBF are listed on our Part Details page. You can also find images and similar parts to LT1640ALCS8#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT1640ALCS8#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT1640ALCS8#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT1640ALCS8#PBF fall under?
The LT1640ALCS8#PBF is listed under High Voltage Hot Swap Controllers.
Can I view similar or alternative parts?
You can view similar parts to LT1640ALCS8#PBF when available in the High Voltage Hot Swap Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT1640ALCS8#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT1640ALCS8#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT1640ALCS8#PBF have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for LT1640ALCS8#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT1640ALCS8#PBF often in real-time on the comparison pages.
What if I can't find stock of LT1640ALCS8#PBF?
You can fill out our help required form which you can use to request a quote for LT1640ALCS8#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.