Status: | Production |
---|---|
Series: | LT1619 |
RoHS: | Compliant |
Prices starting from US$3.26
Wide VIN Range: 1.9V to 18V |
300kHz Fixed Frequency Current Mode Control |
1A Rail-to-Rail N-Channel MOSFET Driver |
Low 53mV Current Limit Threshold Voltage Improves Efficiency |
Implements Boost, SEPIC and Flyback Converters Requiring Low Side Power Transistors |
Internal Current Sense Amplifier with Leading Edge Blanking |
Up to 500kHz External Synchronization |
Burst Mode® Operation for High Efficiency at Light Load |
140µA Quiescent Current |
15µA Shutdown Current |
8-Lead MSOP and SO Packages |
L V C Mode PWM Cntr | Analog Devices |
PWM CONTROLLER, 18V, NSOIC-8 | element14 |
Pwm Controller, 18V, Nsoic-8 | Newark Electronics |
POWER MANAGEMENT IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage | 2.5V |
---|---|
Output Voltage | 500mV |
Output Current | 200mA |
Supply Voltage Min | 1.9V |
Supply Voltage Max | 18V |
Controller IC Case Style | SOIC |
No. of Pins | 8Pins |
Frequency | 300kHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 1619 |
Controller Type | PWM |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 1.5A |
Supply Voltage Range | 1.9V to 18V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a LT1619ES8#PBF?
Additional datasheets, footprints and schematics for LT1619ES8#PBF are listed on our Part Details page. You can also find images and similar parts to LT1619ES8#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT1619ES8#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT1619ES8#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT1619ES8#PBF fall under?
The LT1619ES8#PBF is listed under SEPIC Regulators.
Can I view similar or alternative parts?
You can view similar parts to LT1619ES8#PBF when available in the SEPIC Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT1619ES8#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT1619ES8#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT1619ES8#PBF have stock available?
Authorised distributors including Analog Devices, element14, Newark Electronics, Farnell and Chip One Stop have stock available or on a lead time for LT1619ES8#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT1619ES8#PBF often in real-time on the comparison pages.
What if I can't find stock of LT1619ES8#PBF?
You can fill out our help required form which you can use to request a quote for LT1619ES8#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.