Status: | Production |
---|---|
Series: | LT1615 |
RoHS: | Compliant |
Prices starting from US$2.68
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$3.45
|
4,581
in stock
|
Buy Now | |
Schukat Electronic
from US$2.91
|
1,700
in stock
|
Buy Now | |
Chip One Stop
from US$2.68
|
524
in stock
|
Buy Now | |
Newark Electronics
from US$4.74
|
4
in stock
|
Buy Now | |
element14
from US$4.56
|
4
in stock
|
Buy Now | |
Farnell
from US$3.25
|
4
in stock
|
Buy Now | |
Richardson RFPD
from US$3.15
|
-
|
Buy Now |
Low Quiescent Current: |
20µA in Active Mode |
<1µA in Shutdown Mode |
Operates with VIN as Low as 1V |
Low VCESAT Switch: 250mV at 300mA |
Uses Small Surface Mount Components |
High Output Voltage: Up to 34V |
Low Profile (1mm) ThinSOT™ Package |
uP Boost DC/DC Convs in SOT | Analog Devices |
DC/DC Conv M'power 350mA SOT23-5 | Schukat Electronic |
Dc/Dc Conv, Boost, 85Deg C | Newark Electronics |
DC/DC CONV, BOOST, 85DEG C | element14 |
DC TO DC CONVERTER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Boost SEPIC |
---|---|
Input Voltage Min | 1.2V |
Input Voltage Max | 15V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | SOT-23 |
No. of Pins | 5Pins |
Output Current | 300mA |
Output Voltage Min | - |
Output Voltage Max | 34V |
Switching Frequency | - |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 1615 |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Voltage | 34V |
Primary Input Voltage | 15V |
Supply Voltage Min | 1.2V |
Switch Output Current Isw Max | 300mA |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Step Up (Boost) |
Where can I find additional details, specifications and documents for a LT1615ES5#TRMPBF?
Additional datasheets, footprints and schematics for LT1615ES5#TRMPBF are listed on our Part Details page. You can also find images and similar parts to LT1615ES5#TRMPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT1615ES5#TRMPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT1615ES5#TRMPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT1615ES5#TRMPBF fall under?
The LT1615ES5#TRMPBF is listed under SEPIC Regulators.
Can I view similar or alternative parts?
You can view similar parts to LT1615ES5#TRMPBF when available in the SEPIC Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT1615ES5#TRMPBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT1615ES5#TRMPBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT1615ES5#TRMPBF have stock available?
Authorised distributors including Analog Devices, Schukat Electronic, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for LT1615ES5#TRMPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT1615ES5#TRMPBF often in real-time on the comparison pages.
What if I can't find stock of LT1615ES5#TRMPBF?
You can fill out our help required form which you can use to request a quote for LT1615ES5#TRMPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.