Status: | Production |
---|---|
Series: | LT1534 |
RoHS: | Compliant |
Greatly Reduced Conducted and Radiated EMI |
Low Switching Harmonic Content |
Independent Control of Switch Voltage and Current Slew Rates |
2A Current Limited Power Switch |
Regulates Positive and Negative Voltages |
20kHz to 250kHz Oscillator Frequency |
Easily Synchronized to External Clock |
Wide Input Voltage Range: 2.7V to 23V |
Low Shutdown Current: 12µA Typical |
Easier Layout than with Conventional Switchers |
Ultralow N 2A Sw Reg | Analog Devices |
POWER MANAGEMENT IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Boost (Step Up) |
---|---|
Input Voltage Min | 2.7V |
Input Voltage Max | 23V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | SOIC |
No. of Pins | 16Pins |
Output Current | 2A |
Output Voltage Min | - |
Output Voltage Max | 35V |
Switching Frequency | 250kHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 1534 |
Device Type | Power |
Driver Case Style | SOIC |
IC Temperature Range | Commercial |
Operating Temperature Min | 0°C |
Operating Temperature Range | 0°C to +70°C |
Output Sink Current | 200µA |
Output Source Current Max | 350µA |
Output Voltage | 35V |
Primary Input Voltage | 23V |
Supply Voltage Max | 30V |
Supply Voltage Min | 2.7V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a LT1534CS-1#PBF?
Additional datasheets, footprints and schematics for LT1534CS-1#PBF are listed on our Part Details page. You can also find images and similar parts to LT1534CS-1#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT1534CS-1#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT1534CS-1#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT1534CS-1#PBF fall under?
The LT1534CS-1#PBF is listed under Ultralow Noise Regulators.
Can I view similar or alternative parts?
You can view similar parts to LT1534CS-1#PBF when available in the Ultralow Noise Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT1534CS-1#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT1534CS-1#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT1534CS-1#PBF have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for LT1534CS-1#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT1534CS-1#PBF often in real-time on the comparison pages.
What if I can't find stock of LT1534CS-1#PBF?
You can fill out our help required form which you can use to request a quote for LT1534CS-1#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.