Status: | Production |
---|---|
Series: | LT1461 |
RoHS: | Compliant |
Prices starting from US$2.86
Trimmed to High Accuracy: 0.04% Max |
Low Drift: 3ppm/°C Max |
Low Supply Current: 50μA Max |
High Output Current: 50mA Min |
Low Dropout Voltage: 300mV Max |
Excellent Thermal Regulation |
Power Shutdown |
Thermal Limiting |
All Parts Guaranteed Functional from –40°C to 125°C |
Voltage Options: 2.5V, 3V, 3.3V, 4.096V and 5V |
AEC-Q100 Qualified for Automotive Applications |
uP Prec L Drop Series V Ref Fa | Analog Devices |
Volt Ref, 3V, Soic-8, 0 To 70Deg C | Newark Electronics |
VOLT REF, 3V, SOIC-8, 0 TO 70DEG C | element14 |
VOLTAGE REFERENCE | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | LT1461 Series |
RoHS: | Unknown |
Voltage Reference Type | Series - Fixed |
---|---|
Product Range | LT1461 Series |
Reference Voltage | 3V |
Initial Accuracy | 0.08% |
Temperature Coefficient | ± 5ppm/°C |
Voltage Reference Case Style | NSOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Dropout Voltage Vdo | 130mV |
Input Voltage Max | 20V |
Operating Temperature Range | 0°C to +70°C |
Output Current | 100mA |
Output Voltage Fixed | 3V |
Primary Input Voltage | 20V |
Reference Volts | 3V |
Topology | Series |
Where can I find additional details, specifications and documents for a LT1461CCS8-3#PBF?
Additional datasheets, footprints and schematics for LT1461CCS8-3#PBF are listed on our Part Details page. You can also find images and similar parts to LT1461CCS8-3#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT1461CCS8-3#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT1461CCS8-3#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT1461CCS8-3#PBF fall under?
The LT1461CCS8-3#PBF is listed under Micropower Voltage References.
Can I view similar or alternative parts?
You can view similar parts to LT1461CCS8-3#PBF when available in the Micropower Voltage References range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT1461CCS8-3#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT1461CCS8-3#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT1461CCS8-3#PBF have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for LT1461CCS8-3#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT1461CCS8-3#PBF often in real-time on the comparison pages.
What if I can't find stock of LT1461CCS8-3#PBF?
You can fill out our help required form which you can use to request a quote for LT1461CCS8-3#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.