Status: | Production |
---|---|
Series: | LT1431 |
RoHS: | Compliant |
Guaranteed 0.4% Initial Voltage Tolerance |
0.1Ω Typical Dynamic Output Impedance |
Fast Turn-On |
Sink Current Capability, 1mA to 100mA |
Low Reference Pin Current |
Available in J8, N8, S8 or 3-Lead TO-92 Z Packages |
Progmable Ref | Analog Devices |
Volt Ref, Soic-8, 2.5V, -40 To 85Deg C | Newark Electronics |
VOLT REF, SOIC-8, 2.5V, -40 TO 85DEG C | element14 |
POWER MANAGEMENT IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | LT1431 Series |
RoHS: | Unknown |
Voltage Reference Type | Shunt - Adjustable |
---|---|
Product Range | LT1431 Series |
Reference Voltage | 2.5V to 36V |
Initial Accuracy | 0.4% |
Temperature Coefficient | ± 50ppm/°C |
Voltage Reference Case Style | NSOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Input Voltage | 2.5V to 36V |
Input Voltage Max | 36V |
Input Voltage Min | 2.5V |
Operating Temperature Range | -40°C to +85°C |
Reference Volts | 2.51V |
Topology | Shunt |
Where can I find additional details, specifications and documents for a LT1431IS8#PBF?
Additional datasheets, footprints and schematics for LT1431IS8#PBF are listed on our Part Details page. You can also find images and similar parts to LT1431IS8#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT1431IS8#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT1431IS8#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT1431IS8#PBF fall under?
The LT1431IS8#PBF is listed under Shunt Voltage References.
Can I view similar or alternative parts?
You can view similar parts to LT1431IS8#PBF when available in the Shunt Voltage References range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT1431IS8#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT1431IS8#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT1431IS8#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for LT1431IS8#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT1431IS8#PBF often in real-time on the comparison pages.
What if I can't find stock of LT1431IS8#PBF?
You can fill out our help required form which you can use to request a quote for LT1431IS8#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.