Status: | Production |
---|---|
Series: | LT1425 |
RoHS: | Compliant |
No Transformer "Third Winding" or Optoisolator Required |
±5% Accurate Output Voltage Without User Trims |
Resistor Programmable Output Voltage |
Regulation Maintained Well Into Discontinuous Mode (Light Load) |
Optional Load Compensation |
Operating Frequency: 285kHz |
Easily Synchronized to External Clock |
Available in 16-Pin Narrow SO Package |
Iso Fly Sw Regs | Analog Devices |
Dc/Dc Ctrl, Flyback, 285Khz, 125Deg C | Newark Electronics |
DC/DC CTRL, FLYBACK, 285KHZ, 125DEG C | element14 |
DC TO DC CONVERTER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 2.8V |
---|---|
Supply Voltage Max | 20V |
No. of Outputs | 1 Output, 1Outputs |
Duty Cycle (%) | 95% |
Controller IC Case Style | SOIC |
No. of Pins | 16Pins |
Switching Frequency | 320kHz |
Topology | Flyback |
Operating Temperature Min | 0°C |
Operating Temperature Max | 100°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Accuracy % | 5% |
Base Number | 1425 |
Frequency | 285kHz |
Operating Temperature Range | 0°C to +100°C |
Output Current | 1.6A |
Output Current Max | 1.9A |
Output Voltage | 35V |
Primary Input Voltage | 20V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Flyback |
Where can I find additional details, specifications and documents for a LT1425CS#PBF?
Additional datasheets, footprints and schematics for LT1425CS#PBF are listed on our Part Details page. You can also find images and similar parts to LT1425CS#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT1425CS#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT1425CS#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT1425CS#PBF fall under?
The LT1425CS#PBF is listed under Flyback, Forward, and Isolated Controller.
Can I view similar or alternative parts?
You can view similar parts to LT1425CS#PBF when available in the Flyback, Forward, and Isolated Controller range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT1425CS#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT1425CS#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT1425CS#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for LT1425CS#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT1425CS#PBF often in real-time on the comparison pages.
What if I can't find stock of LT1425CS#PBF?
You can fill out our help required form which you can use to request a quote for LT1425CS#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.