Status: | Production |
---|---|
Series: | LT1389 |
RoHS: | Compliant |
Initial Voltage Accuracy: 0.05% |
Low Operating Current: 800nA |
Low Drift: 10ppm/°C Max |
Less Than 1Ω Dynamic Impedance |
Available in 1.25V, 2.5V, 4.096V and 5V SO-8 Packages |
Nanopower Prec Shunt V Ref | Analog Devices |
Volt Ref, Soic-8, 1.25V, 0 To 70Deg C | Newark Electronics |
VOLT REF, SOIC-8, 1.25V, 0 TO 70DEG C | element14 |
VOLTAGE REFERENCE | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | LT1389 Series |
RoHS: | Unknown |
Voltage Reference Type | Shunt - Fixed |
---|---|
Product Range | LT1389 Series |
Reference Voltage | 1.25V |
Initial Accuracy | 0.05% |
Temperature Coefficient | ± 4ppm/°C |
Voltage Reference Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 1389 |
Operating Temperature Range | 0°C to +70°C |
Reference Volt Tolerance ±% | 0.1% |
Reference Volts | 1.25V |
Temperature Coeff. + | 20ppm/°C |
Termination Type | Surface Mount Device |
Topology | Shunt |
Where can I find additional details, specifications and documents for a LT1389BCS8-1.25#PBF?
Additional datasheets, footprints and schematics for LT1389BCS8-1.25#PBF are listed on our Part Details page. You can also find images and similar parts to LT1389BCS8-1.25#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT1389BCS8-1.25#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT1389BCS8-1.25#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT1389BCS8-1.25#PBF fall under?
The LT1389BCS8-1.25#PBF is listed under Micropower Voltage References.
Can I view similar or alternative parts?
You can view similar parts to LT1389BCS8-1.25#PBF when available in the Micropower Voltage References range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT1389BCS8-1.25#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT1389BCS8-1.25#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT1389BCS8-1.25#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for LT1389BCS8-1.25#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT1389BCS8-1.25#PBF often in real-time on the comparison pages.
What if I can't find stock of LT1389BCS8-1.25#PBF?
You can fill out our help required form which you can use to request a quote for LT1389BCS8-1.25#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.