Status: | Production |
---|---|
Series: | LT1381 |
RoHS: | Compliant |
Prices starting from US$2.64
ESD Protection over ±10kV |
Low Cost |
Uses Small Capacitors: 0.1µF |
CMOS Comparable Low Power: 40mW |
Operates from a Single 5V Supply |
120kBaud Operation for RL = 3k, CL = 2500pF |
250kBaud Operation for RL = 3k, CL = 1000pF |
Rugged Bipolar Design |
Outputs Assume a High Impedance State When Powered Down |
Absolutely No Latchup |
Available in Narrow SO Package |
L Pwr 5V RS232 2x Drvr/Rcv w/ | Analog Devices |
Rs232 Xcvr, Isolated, 70Deg C | Newark Electronics |
RS232 XCVR, ISOLATED, 70DEG C | element14 |
INTERFACE - TRANSCEIVER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | RS232 Transceiver |
---|---|
IC Interface Type | RS232 |
No. of Drivers | 2Drivers |
No. of Receivers | 2Receivers |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Driver Case Style | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | LT1381 |
SVHC | No SVHC (15-Jan-2018) |
RoHS Phthalates Compliant | Yes |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Range | 4.5V to 5.5V |
Where can I find additional details, specifications and documents for a LT1381CS#PBF?
Additional datasheets, footprints and schematics for LT1381CS#PBF are listed on our Part Details page. You can also find images and similar parts to LT1381CS#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT1381CS#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT1381CS#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT1381CS#PBF fall under?
The LT1381CS#PBF is listed under RS-232 and RS-562.
Can I view similar or alternative parts?
You can view similar parts to LT1381CS#PBF when available in the RS-232 and RS-562 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT1381CS#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT1381CS#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT1381CS#PBF have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for LT1381CS#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT1381CS#PBF often in real-time on the comparison pages.
What if I can't find stock of LT1381CS#PBF?
You can fill out our help required form which you can use to request a quote for LT1381CS#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.