Status: | Production |
---|---|
Series: | LT1375 |
RoHS: | Compliant |
Constant 500kHz Switching Frequency |
Easily Synchronizable |
Uses All Surface Mount Components |
Inductor Size Reduced to 5µH |
Saturating Switch Design: 0.4Ω |
Effective Supply Current: 2.5mA |
Shutdown Current: 20µA |
Cycle-by-Cycle Current Limiting |
1.5A, 500kHz Buck Sw Regs | Analog Devices |
DC TO DC CONVERTER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 5V |
Input Voltage Max | 25V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | SOIC |
No. of Pins | 8Pins |
Output Current | 1.5A |
Output Voltage Min | 2.42V |
Output Voltage Max | 21.5V |
Switching Frequency | 500kHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Output Voltage | 21.5V |
Primary Input Voltage | 25V |
Where can I find additional details, specifications and documents for a LT1375IS8#PBF?
Additional datasheets, footprints and schematics for LT1375IS8#PBF are listed on our Part Details page. You can also find images and similar parts to LT1375IS8#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT1375IS8#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT1375IS8#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT1375IS8#PBF fall under?
The LT1375IS8#PBF is listed under SEPIC Regulators.
Can I view similar or alternative parts?
You can view similar parts to LT1375IS8#PBF when available in the SEPIC Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT1375IS8#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT1375IS8#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT1375IS8#PBF have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for LT1375IS8#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT1375IS8#PBF often in real-time on the comparison pages.
What if I can't find stock of LT1375IS8#PBF?
You can fill out our help required form which you can use to request a quote for LT1375IS8#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.