Status: | Production |
---|---|
Series: | LT1370 |
RoHS: | Unknown |
Faster Switching with Increased Efficiency |
Uses Small Inductors: 4.7µH |
All Surface Mount Components |
Low Minimum Supply Voltage: 2.7V |
Quiescent Current: 4.5mA Typ |
Current Limited Power Switch: 6A |
Regulates Positive or Negative Outputs |
Shutdown Supply Current: 12µA Typ |
Easy External Synchronization |
Switch Resistance: 0.065Ω Typ |
500kHz Hi Eff 6A Sw Reg | Analog Devices |
DC/DC CONV, BOOST, BUCK, 500KHZ | element14 |
Dc/Dc Conv, Boost, Buck, 500Khz | Newark Electronics |
DC TO DC CONVERTER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Boost Buck Cuk Flyback Inverting |
---|---|
Input Voltage Min | 2.4V |
Input Voltage Max | 30V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | TO-263 |
No. of Pins | 7Pins |
Output Current | 6A |
Output Voltage Min | - |
Output Voltage Max | 42V |
Switching Frequency | 580kHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Output Voltage | 42V |
Primary Input Voltage | 25V |
Where can I find additional details, specifications and documents for a LT1370HVIR#PBF?
Additional datasheets, footprints and schematics for LT1370HVIR#PBF are listed on our Part Details page. You can also find images and similar parts to LT1370HVIR#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT1370HVIR#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT1370HVIR#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT1370HVIR#PBF fall under?
The LT1370HVIR#PBF is listed under Internal Power Switch Boost Regulators.
Can I view similar or alternative parts?
You can view similar parts to LT1370HVIR#PBF when available in the Internal Power Switch Boost Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT1370HVIR#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT1370HVIR#PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LT1370HVIR#PBF have stock available?
Authorised distributors including Analog Devices, element14, Farnell, Newark Electronics and Richardson RFPD have stock available or on a lead time for LT1370HVIR#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT1370HVIR#PBF often in real-time on the comparison pages.
What if I can't find stock of LT1370HVIR#PBF?
You can fill out our help required form which you can use to request a quote for LT1370HVIR#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.