Status: | Production |
---|---|
Series: | LT1336 |
RoHS: | Compliant |
Floating Top Driver Switches Up to 60V |
Internal Boost Regulator for DC Operation |
180ns Transition Times Driving 10,000pF |
Adaptive Nonoverlapping Gate Drives Prevent Shoot-Through |
Drives Gate of Top N-Channel MOSFET Above Supply |
Top Drive Maintained at High Duty Cycles |
TTL/CMOS Input Levels |
Undervoltage Lockout with Hysteresis |
Operates at Supply Voltages from 10V to 15V |
Separate Top and Bottom Drive Pins |
Half-Bridge N-Ch Pwr MOSFET Dr | Analog Devices |
Ic, Gate Driver, H-Bridge, 10V-15V, Soic | Newark Electronics |
IC, GATE DRIVER, H-BRIDGE, 10V-15V, SOIC | element14 |
POWER MANAGEMENT IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Driver Configuration | Half Bridge |
---|---|
Peak Output Current | 1.5A |
Supply Voltage Min | 10V |
Supply Voltage Max | 15V |
Driver Case Style | SOIC |
No. of Pins | 16Pins |
Input Delay | 250ns |
Output Delay | 300ns |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 1336 |
Device Type | MOSFET Driver |
IC Temperature Range | Commercial |
Module Configuration | Half Bridge |
No. of Outputs | 2Outputs |
Operating Temperature Range | 0°C to +70°C |
Output Voltage | 12V |
Output Voltage Max | 75V |
Supply Voltage Range | 10V to 15V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a LT1336CS#PBF?
Additional datasheets, footprints and schematics for LT1336CS#PBF are listed on our Part Details page. You can also find images and similar parts to LT1336CS#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT1336CS#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT1336CS#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT1336CS#PBF fall under?
The LT1336CS#PBF is listed under Bridge Drivers.
Can I view similar or alternative parts?
You can view similar parts to LT1336CS#PBF when available in the Bridge Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT1336CS#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT1336CS#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT1336CS#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for LT1336CS#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT1336CS#PBF often in real-time on the comparison pages.
What if I can't find stock of LT1336CS#PBF?
You can fill out our help required form which you can use to request a quote for LT1336CS#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.