Status: | Production |
---|---|
Series: | LT1308 |
RoHS: | Compliant |
5V at 1A from a Single Li-Ion Cell |
3.3V at 300mA from a Single NiCd Cell |
Low Quiescent Current: 100µA |
Operates with VIN as Low as 1V |
Fixed Frequency Operation: 600kHz |
Current Mode PWM Delivers Low Output Ripple |
Guaranteed Start-Up into Full Load |
Low Shutdown Current: 3µA |
Low-Battery Comparator |
Automatic Burst Mode™ Operation at Light Load |
Low VCESAT Switch: 300mV at 2A |
1x Cell Hi C uP 600kHz Boost D | Analog Devices |
POWER MANAGEMENT IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Boost (Step Up) |
---|---|
Input Voltage Min | 1V |
Input Voltage Max | 10V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | SOIC |
No. of Pins | 8Pins |
Output Current | 1A |
Output Voltage Min | - |
Output Voltage Max | 34V |
Switching Frequency | 600kHz |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Min | -20°C |
Where can I find additional details, specifications and documents for a LT1308CS8#PBF?
Additional datasheets, footprints and schematics for LT1308CS8#PBF are listed on our Part Details page. You can also find images and similar parts to LT1308CS8#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT1308CS8#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT1308CS8#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT1308CS8#PBF fall under?
The LT1308CS8#PBF is listed under Internal Power Switch Boost Regulators.
Can I view similar or alternative parts?
You can view similar parts to LT1308CS8#PBF when available in the Internal Power Switch Boost Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT1308CS8#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT1308CS8#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT1308CS8#PBF have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for LT1308CS8#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT1308CS8#PBF often in real-time on the comparison pages.
What if I can't find stock of LT1308CS8#PBF?
You can fill out our help required form which you can use to request a quote for LT1308CS8#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.