Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Boost (Step Up) |
---|---|
Input Voltage Min | 1V |
Input Voltage Max | 10V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | SOIC |
No. of Pins | 8Pins |
Output Current | 1A |
Output Voltage Min | - |
Output Voltage Max | 34V |
Switching Frequency | 600kHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Primary Input Voltage | 10V |
Where can I find additional details, specifications and documents for a LT1308AIS8#PBF?
Additional datasheets, footprints and schematics for LT1308AIS8#PBF are listed on our Part Details page. You can also find images and similar parts to LT1308AIS8#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT1308AIS8#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT1308AIS8#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT1308AIS8#PBF fall under?
The LT1308AIS8#PBF is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LT1308AIS8#PBF when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT1308AIS8#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT1308AIS8#PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LT1308AIS8#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, Farnell, element14 and Richardson RFPD have stock available or on a lead time for LT1308AIS8#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT1308AIS8#PBF often in real-time on the comparison pages.
What if I can't find stock of LT1308AIS8#PBF?
You can fill out our help required form which you can use to request a quote for LT1308AIS8#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.