Status: | Production |
---|---|
Series: | LT1303 |
RoHS: | Compliant |
5V at 200mA from a 2V Input |
Supply Voltage As Low As 1.8V |
Up to 88% Efficiency |
120µA Quiescent Current |
Low-Battery Detector |
Low VCESAT Switch: 170mV at 1A Typ |
Uses Inexpensive Surface Mount Inductors |
8-Lead PDIP or SO Package |
uP Hi Eff DC/DC Convs w/ L-Bat | Analog Devices |
Dc/Dc Conv, Boost, 155Khz, 70Deg C | Newark Electronics |
DC/DC CONV, BOOST, 155KHZ, 70DEG C | element14 |
DC TO DC CONVERTER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Boost (Step Up) |
---|---|
Input Voltage Min | 1.8V |
Input Voltage Max | 10V |
DC / DC Converter IC Case | SOIC |
No. of Pins | 8Pins |
Output Current | 200mA |
Output Voltage Nom. | 5V |
Switching Frequency | 155kHz |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
No. of Outputs | 1Outputs |
Operating Temperature Min | 0°C |
Where can I find additional details, specifications and documents for a LT1303CS8-5#PBF?
Additional datasheets, footprints and schematics for LT1303CS8-5#PBF are listed on our Part Details page. You can also find images and similar parts to LT1303CS8-5#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT1303CS8-5#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT1303CS8-5#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT1303CS8-5#PBF fall under?
The LT1303CS8-5#PBF is listed under Internal Power Switch Boost Regulators.
Can I view similar or alternative parts?
You can view similar parts to LT1303CS8-5#PBF when available in the Internal Power Switch Boost Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT1303CS8-5#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT1303CS8-5#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT1303CS8-5#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for LT1303CS8-5#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT1303CS8-5#PBF often in real-time on the comparison pages.
What if I can't find stock of LT1303CS8-5#PBF?
You can fill out our help required form which you can use to request a quote for LT1303CS8-5#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.