Status: | Production |
---|---|
Series: | LT1302 |
RoHS: | Compliant |
5V at 600mA or 12V at 120mA from 2-Cell Supply |
200µA Quiescent Current |
Logic Controlled Shutdown to 15µA |
Low VCESAT Switch: 310mV at 2A Typical |
Burst Mode™ Operation at Light Load |
Current Mode Operation for Excellent Line and Load Transient Response |
Available in 8-Lead SO or PDIP |
Operates with Supply Voltage as Low as 2V |
Dc/Dc Conv, Boost, 220Khz, 70Deg C | Newark Electronics |
DC/DC CONV, BOOST, 220KHZ, 70DEG C | element14 |
uP Hi Out C Boost Adj & Fixed | Analog Devices |
DC TO DC CONVERTER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Boost (Step Up) |
---|---|
Input Voltage Min | 2.2V |
Input Voltage Max | 8V |
DC / DC Converter IC Case | DIP |
No. of Pins | 8Pins |
Output Current | - |
Output Voltage Nom. | 5V |
Switching Frequency | 310kHz |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 1302 |
Frequency | 220kHz |
IC Temperature Range | Commercial |
No. of Outputs | 1Outputs |
Operating Temperature Min | 0°C |
Operating Temperature Range | 0°C to +70°C |
Output Current Max | 2A |
Output Voltage | 25V |
Output Voltage Max | 5V |
Primary Input Voltage | 2.5V |
Supply Voltage Max | 8V |
Supply Voltage Min | 2V |
Switch Output Current Isw Max | 3.9A |
Termination Type | Through Hole |
Voltage Regulator Type | Step Up |
Voltage Vcc | 10V |
Where can I find additional details, specifications and documents for a LT1302CN8-5#PBF?
Additional datasheets, footprints and schematics for LT1302CN8-5#PBF are listed on our Part Details page. You can also find images and similar parts to LT1302CN8-5#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT1302CN8-5#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT1302CN8-5#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT1302CN8-5#PBF fall under?
The LT1302CN8-5#PBF is listed under Micropower Boost Regulators.
Can I view similar or alternative parts?
You can view similar parts to LT1302CN8-5#PBF when available in the Micropower Boost Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT1302CN8-5#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT1302CN8-5#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT1302CN8-5#PBF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Richardson RFPD have stock available or on a lead time for LT1302CN8-5#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT1302CN8-5#PBF often in real-time on the comparison pages.
What if I can't find stock of LT1302CN8-5#PBF?
You can fill out our help required form which you can use to request a quote for LT1302CN8-5#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.