Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Solenoid Operation | Pull |
---|---|
Solenoid Duty Cycle | Continuous |
Coil Voltage | 24VDC |
Holding Force | 38.644N |
Coil Resistance | 71.8ohm |
Coil Power Continuous | 8.4W |
External Diameter | 38.1mm |
RoHS Compliant | Yes |
Solenoid, Cylindrical, Pull, Continuous | Newark Electronics |
Where can I find additional details, specifications and documents for a LT12X19-C-24D?
Additional datasheets, footprints and schematics for LT12X19-C-24D are listed on our Part Details page. You can also find images and similar parts to LT12X19-C-24D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT12X19-C-24D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT12X19-C-24D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT12X19-C-24D fall under?
The LT12X19-C-24D is listed under Automation & Process Control > Solenoids > Linear Solenoids > Tubular Solenoids.
Can I view similar or alternative parts?
You can view similar parts to LT12X19-C-24D when available in the Tubular Solenoids range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT12X19-C-24D you can contact the distributor directly for product support, shipping queries etc.
Is the LT12X19-C-24D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LT12X19-C-24D have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for LT12X19-C-24D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT12X19-C-24D often in real-time on the comparison pages.
What if I can't find stock of LT12X19-C-24D?
You can fill out our help required form which you can use to request a quote for LT12X19-C-24D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.