Status: | Production |
---|---|
Series: | LT1280A |
RoHS: | Compliant |
10mA Max Supply Current |
ESD Protection over ±10kV |
Uses Small Capacitors: 0.1µF |
120kBaud Operation for RL = 3k, CL = 2500pF |
250kBaud Operation for RL = 3k, CL = 1000pF |
Outputs Withstand ±30V Without Damage |
CMOS Comparable Low Power: 40mW |
Operates from a Single 5V Supply |
Rugged Bipolar Design |
Outputs Assume a High Impedance State When Off or Powered Down |
Meets All RS232 Specifications |
Available With or Without Shutdown |
Absolutely No Latch-up |
Available in SO Package |
L Pwr 5V RS232 2x Drvr/Rcv w/ | Analog Devices |
Transceiver, Rs232, Wsoic-18 | Newark Electronics |
INTERFACE - TRANSCEIVER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | Driver / Receiver |
---|---|
IC Interface Type | RS232 |
No. of Drivers | 2Drivers |
No. of Receivers | 2Receivers |
Supply Voltage Min | - |
Supply Voltage Max | - |
Driver Case Style | SOIC |
No. of Pins | 18Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | LT1280A |
SVHC | No SVHC (15-Jan-2018) |
RoHS Phthalates Compliant | Yes |
Operating Temperature Range | 0°C to +70°C |
Where can I find additional details, specifications and documents for a LT1280ACSW#PBF?
Additional datasheets, footprints and schematics for LT1280ACSW#PBF are listed on our Part Details page. You can also find images and similar parts to LT1280ACSW#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT1280ACSW#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT1280ACSW#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT1280ACSW#PBF fall under?
The LT1280ACSW#PBF is listed under RS-232 and RS-562.
Can I view similar or alternative parts?
You can view similar parts to LT1280ACSW#PBF when available in the RS-232 and RS-562 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT1280ACSW#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT1280ACSW#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT1280ACSW#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics and Richardson RFPD have stock available or on a lead time for LT1280ACSW#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT1280ACSW#PBF often in real-time on the comparison pages.
What if I can't find stock of LT1280ACSW#PBF?
You can fill out our help required form which you can use to request a quote for LT1280ACSW#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.