Status: | Production |
---|---|
Series: | LT1270 |
RoHS: | Unknown |
Wide Input Voltage Range: 3.5V to 30V |
Low Quiescent Current: 7mA |
Internal 8A Switch (10A for LT1270A) |
Very Few External Parts Required |
Self-Protected Against Overloads |
Shutdown Mode Draws Only 100µA Supply Current |
Flyback-Regulated Mode Has Fully Floating Outputs |
Can be Externally Synchronized |
(See LT1072 Data Sheet) |
Comes in Standard 5-Pin TO-220 Package |
8A & 10A Hi Eff Sw Regs | Analog Devices |
Dc/Dc Conv, Boost/Buck, 60Khz, 70Deg C | Newark Electronics |
DC/DC CONV, BOOST/BUCK, 60KHZ, 70DEG C | element14 |
POWER MANAGEMENT IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Boost Buck Flyback Inverting |
---|---|
Input Voltage Min | 3.5V |
Input Voltage Max | 30V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | TO-220 |
No. of Pins | 5Pins |
Output Current | 8A |
Output Voltage Min | - |
Output Voltage Max | 60V |
Switching Frequency | 70kHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 1270 |
Frequency | 60kHz |
Operating Temperature Min | 0°C |
Operating Temperature Range | 0°C to +125°C |
Output Voltage | 60V |
Primary Input Voltage | 30V |
Supply Voltage Min | 3.5V |
Termination Type | Through Hole |
Voltage Regulator Type | Buck Boost Flyback Forward Inverting |
Where can I find additional details, specifications and documents for a LT1270CT#PBF?
Additional datasheets, footprints and schematics for LT1270CT#PBF are listed on our Part Details page. You can also find images and similar parts to LT1270CT#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT1270CT#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT1270CT#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT1270CT#PBF fall under?
The LT1270CT#PBF is listed under SEPIC Regulators.
Can I view similar or alternative parts?
You can view similar parts to LT1270CT#PBF when available in the SEPIC Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT1270CT#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT1270CT#PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LT1270CT#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for LT1270CT#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT1270CT#PBF often in real-time on the comparison pages.
What if I can't find stock of LT1270CT#PBF?
You can fill out our help required form which you can use to request a quote for LT1270CT#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.