Status: | Production |
---|---|
Series: | LT1248 |
RoHS: | Compliant |
High Power Factor Over Wide Load Range with Line Current Averaging |
International Operation Without Switches |
Instantaneous Overvoltage Protection |
Minimal Line Current Dead Zone |
Typical 250µA Start-Up Supply Current |
Rejects Line Switching Noise |
Synchronization Capability |
Low Quiescent Current: 9mA |
Fast 1.5A Peak Current Gate Driver |
Pwr Factor Cntr | Analog Devices |
Pfc Controller, Current, 25V, Pdip-16 | Newark Electronics |
PFC CONTROLLER, CURRENT, 25V, PDIP-16 | element14 |
POWER MANAGEMENT IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
UVLO | 16.5V |
---|---|
Supply Voltage Min | 11.5V |
Supply Voltage Max | 25V |
Startup Current | 250µA |
Operating Supply Current | 8.5mA |
Controller IC Case Style | DIP |
No. of Pins | 16Pins |
Duty Cycle (%) | 96% |
Frequency | 300kHz |
Operating Temperature Min | 0°C |
Operating Temperature Max | 100°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a LT1248CN#PBF?
Additional datasheets, footprints and schematics for LT1248CN#PBF are listed on our Part Details page. You can also find images and similar parts to LT1248CN#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT1248CN#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT1248CN#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT1248CN#PBF fall under?
The LT1248CN#PBF is listed under Offline Power Factor Correction (PFC) Controllers.
Can I view similar or alternative parts?
You can view similar parts to LT1248CN#PBF when available in the Offline Power Factor Correction (PFC) Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT1248CN#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT1248CN#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT1248CN#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for LT1248CN#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT1248CN#PBF often in real-time on the comparison pages.
What if I can't find stock of LT1248CN#PBF?
You can fill out our help required form which you can use to request a quote for LT1248CN#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.