Status: | Production |
---|---|
Series: | LT1243 |
RoHS: | Compliant |
Low Start-Up Current: <250µA |
50ns Current Sense Delay |
Current Mode Operation: To 500kHz |
Pin Compatible with UC1842 Series |
Undervoltage Lockout with Hysteresis |
No Cross-Conduction Current |
Trimmed Bandgap Reference |
1A Totem Pole Output |
Trimmed Oscillator Frequency and Sink Current |
Active Pull-Down on Reference and Output During Undervoltage Lockout |
High Level Output Clamp: 18V |
Current Sense Leading Edge Blanking |
Hi Speed C Mode Pulse Width Mo | Analog Devices |
Pwm Controller, 25V, Nsoic-8 | Newark Electronics |
PWM CONTROLLER, 25V, NSOIC-8 | element14 |
POWER MANAGEMENT IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage | 15V |
---|---|
Output Voltage | 5V |
Output Current | 1A |
Supply Voltage Min | 8.2V |
Supply Voltage Max | 25V |
Controller IC Case Style | SOIC |
No. of Pins | 8Pins |
Frequency | 500kHz |
Operating Temperature Min | 0°C |
Operating Temperature Max | 100°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a LT1243CS8#PBF?
Additional datasheets, footprints and schematics for LT1243CS8#PBF are listed on our Part Details page. You can also find images and similar parts to LT1243CS8#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT1243CS8#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT1243CS8#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT1243CS8#PBF fall under?
The LT1243CS8#PBF is listed under PWM Controllers.
Can I view similar or alternative parts?
You can view similar parts to LT1243CS8#PBF when available in the PWM Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT1243CS8#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT1243CS8#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT1243CS8#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for LT1243CS8#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT1243CS8#PBF often in real-time on the comparison pages.
What if I can't find stock of LT1243CS8#PBF?
You can fill out our help required form which you can use to request a quote for LT1243CS8#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.