Status: | Production |
---|---|
Series: | LT1236 |
RoHS: | Compliant |
Ultra-Low Drift: 5ppm/°C Max |
Trimmed to High Accuracy: 0.05% Max |
Industrial Temperature Range SO Package |
Operates in Series or Shunt Mode |
Pin Compatible with AD586, AD587 |
Output Sinks and Sources in Series Mode |
Very Low Noise < 1ppm P-P (0.1Hz to 10Hz) |
100% Noise Tested |
> 100dB Ripple Rejection |
Prec Ref | Analog Devices |
Volt Ref, 10V, Soic-8, -40 To 85Deg C | Newark Electronics |
VOLT REF, 10V, SOIC-8, -40 TO 85DEG C | element14 |
VOLTAGE REFERENCE | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | LT1236 Series |
RoHS: | Unknown |
Voltage Reference Type | Series Shunt |
---|---|
Product Range | LT1236 Series |
Reference Voltage | 10V |
Initial Accuracy | 0.1% |
Temperature Coefficient | ± 10ppm/°C |
Voltage Reference Case Style | NSOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Input Voltage | 11.5V to 40V |
Input Voltage Max | 40V |
Input Voltage Min | 11.5V |
Operating Temperature Range | -40°C to +85°C |
Reference Volts | 10V |
Topology | Series Shunt |
Where can I find additional details, specifications and documents for a LT1236CIS8-10#PBF?
Additional datasheets, footprints and schematics for LT1236CIS8-10#PBF are listed on our Part Details page. You can also find images and similar parts to LT1236CIS8-10#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT1236CIS8-10#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT1236CIS8-10#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT1236CIS8-10#PBF fall under?
The LT1236CIS8-10#PBF is listed under Series Voltage References.
Can I view similar or alternative parts?
You can view similar parts to LT1236CIS8-10#PBF when available in the Series Voltage References range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT1236CIS8-10#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT1236CIS8-10#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT1236CIS8-10#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for LT1236CIS8-10#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT1236CIS8-10#PBF often in real-time on the comparison pages.
What if I can't find stock of LT1236CIS8-10#PBF?
You can fill out our help required form which you can use to request a quote for LT1236CIS8-10#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.