Status: | Production |
---|---|
Series: | LT1184 |
RoHS: | Compliant |
Wide Input Voltage Range: 3V to 30V |
Low Quiescent Current |
High Switching Frequency: 200kHz |
CCFL Switch: 1.25A, LCD Switch: 625mA |
Grounded or Floating Lamp Configurations |
Open-Lamp Protection |
Positive or Negative Contrast Capability |
CCFL/LCD Contrast Sw Regs | Analog Devices |
POWER MANAGEMENT IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Digits | - |
---|---|
No. of Segments | - |
Driver Case Style | SOIC |
No. of Pins | 16Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 30V |
Interface Type | - |
Operating Temperature Min | 0°C |
Operating Temperature Max | 100°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
No. of Outputs | 1Outputs |
Output Current | 1.9A |
Where can I find additional details, specifications and documents for a LT1184FCS#PBF?
Additional datasheets, footprints and schematics for LT1184FCS#PBF are listed on our Part Details page. You can also find images and similar parts to LT1184FCS#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT1184FCS#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT1184FCS#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT1184FCS#PBF fall under?
The LT1184FCS#PBF is listed under CCFL Controllers.
Can I view similar or alternative parts?
You can view similar parts to LT1184FCS#PBF when available in the CCFL Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT1184FCS#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT1184FCS#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT1184FCS#PBF have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for LT1184FCS#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT1184FCS#PBF often in real-time on the comparison pages.
What if I can't find stock of LT1184FCS#PBF?
You can fill out our help required form which you can use to request a quote for LT1184FCS#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.