Status: | Production |
---|---|
Series: | LT1182 |
RoHS: | Compliant |
Wide Input Voltage Range: 3V to 30V |
Low Quiescent Current |
High Switching Frequency: 200kHz |
CCFL Switch: 1.25A, LCD Switch: 625mA |
Grounded or Floating Lamp Configurations |
Open-Lamp Protection |
Positive or Negative Contrast Capability |
CCFL/LCD Contrast Sw Regs | Analog Devices |
CCFL/LCD Contrast Sw. Regulator SOIC16 | RS |
POWER MANAGEMENT IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Digits | - |
---|---|
No. of Segments | - |
Driver Case Style | SOIC |
No. of Pins | 16Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 30V |
Interface Type | - |
Operating Temperature Min | 0°C |
Operating Temperature Max | 100°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
No. of Outputs | 2Outputs |
Operating Temperature Range | 0°C to +100°C |
Output Current | 1.9A |
Primary Input Voltage | 30V |
Where can I find additional details, specifications and documents for a LT1182CS#PBF?
Additional datasheets, footprints and schematics for LT1182CS#PBF are listed on our Part Details page. You can also find images and similar parts to LT1182CS#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT1182CS#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT1182CS#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT1182CS#PBF fall under?
The LT1182CS#PBF is listed under CCFL Controllers.
Can I view similar or alternative parts?
You can view similar parts to LT1182CS#PBF when available in the CCFL Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT1182CS#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT1182CS#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT1182CS#PBF have stock available?
Authorised distributors including Analog Devices, RS and Richardson RFPD have stock available or on a lead time for LT1182CS#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT1182CS#PBF often in real-time on the comparison pages.
What if I can't find stock of LT1182CS#PBF?
You can fill out our help required form which you can use to request a quote for LT1182CS#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.