Status: | Production |
---|---|
Series: | LT1171 |
RoHS: | Unknown |
Wide Input Voltage Range: 3V to 60V |
Low Quiescent Current: 6mA |
Internal 5A Switch (2.5A for LT1171, 1.25A for LT1172) |
Shutdown Mode Draws Only 50μA Supply Current |
Very Few External Parts Required |
Self-Protected Against Overloads |
Operates in Nearly All Switching Topologies |
Flyback-Regulated Mode Has Fully Floating Outputs |
Comes in Standard 5-Pin Packages |
LT1172 Available in 8-Pin MiniDIP and Surface Mount Packages |
Can Be Externally Synchronized |
100kHz, 5A, 2.5A & 1.25A Hi Ef | Analog Devices |
Dc/Dc Conv, Boost, Buck, 100Khz | Newark Electronics |
DC/DC CONV, BOOST, BUCK, 100KHZ | element14 |
DC TO DC CONVERTER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Boost Buck Cuk Flyback Inverting |
---|---|
Input Voltage Min | 3V |
Input Voltage Max | 40V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | TO-263 |
No. of Pins | 5Pins |
Output Current | 2.5A |
Output Voltage Min | - |
Output Voltage Max | 40V |
Switching Frequency | 100kHz |
Operating Temperature Max | 100°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Adjustable Output Voltage Max | 65V |
Base Number | 1171 |
Frequency | 100kHz |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +100°C |
Output Current Max | 5A |
Output Voltage | 40V |
Primary Input Voltage | 60V |
Supply Voltage Min | 3V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Boost-Buck / Inverting |
Where can I find additional details, specifications and documents for a LT1171IQ#PBF?
Additional datasheets, footprints and schematics for LT1171IQ#PBF are listed on our Part Details page. You can also find images and similar parts to LT1171IQ#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT1171IQ#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT1171IQ#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT1171IQ#PBF fall under?
The LT1171IQ#PBF is listed under SEPIC Regulators.
Can I view similar or alternative parts?
You can view similar parts to LT1171IQ#PBF when available in the SEPIC Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT1171IQ#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT1171IQ#PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LT1171IQ#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for LT1171IQ#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT1171IQ#PBF often in real-time on the comparison pages.
What if I can't find stock of LT1171IQ#PBF?
You can fill out our help required form which you can use to request a quote for LT1171IQ#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.