Status: | Production |
---|---|
Series: | LT1167 |
RoHS: | Compliant |
Prices starting from US$5.96
Single Gain Set Resistor: G = 1 to 10,000 |
Gain Error: G = 10, 0.08% Max |
Input Offset Voltage Drift: 0.3µV/°C Max |
Meets IEC 1000-4-2 Level 4 ESD Tests with Two External 5k Resistors |
Gain Nonlinearity: G = 10, 10ppm Max |
Input Offset Voltage: G = 10, 60µV Max |
Input Bias Current: 350pA Max |
PSRR at G = 1: 105dB Min |
CMRR at G = 1: 90dB Min |
Supply Current: 1.3mA Max |
Wide Supply Range: ±2.3V to ±18V |
1kHz Voltage Noise: 7.5nV/√Hz |
0.1Hz to 10Hz Noise: 0.28µVP-P |
Available in 8-Pin PDIP and SO Packages |
1x Res Gain Progmable, Prec In | Analog Devices |
INSTRUMENTATION AMP, 1MHZ, 140DB, NSOIC | element14 |
Instrumentation Amp, 1Mhz, 140Db, Nsoic | Newark Electronics |
AMPLIFIER - SPECIAL PURPOSE | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 1Channels |
---|---|
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
Bandwidth | 1MHz |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Supply Voltage Range | ± 2.3V to ± 18V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Amplifer Supply Voltage | ± 2.3V to ± 18V |
Amplifier Output | Single Ended |
CMRR | 140dB |
Gain Bandwidth | 1000kHz |
Input Offset Voltage | 60µV |
Operating Temperature Range | 0°C to +70°C |
Programmable Gain Max | 10000 |
Slew Rate | 1.2V/µs |
Supply Current | 900µA |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a LT1167CS8#PBF?
Additional datasheets, footprints and schematics for LT1167CS8#PBF are listed on our Part Details page. You can also find images and similar parts to LT1167CS8#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT1167CS8#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT1167CS8#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT1167CS8#PBF fall under?
The LT1167CS8#PBF is listed under Instrumentation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to LT1167CS8#PBF when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT1167CS8#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT1167CS8#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT1167CS8#PBF have stock available?
Authorised distributors including Analog Devices, element14, Farnell, Chip One Stop and Newark Electronics have stock available or on a lead time for LT1167CS8#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT1167CS8#PBF often in real-time on the comparison pages.
What if I can't find stock of LT1167CS8#PBF?
You can fill out our help required form which you can use to request a quote for LT1167CS8#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.