Status: | Production |
---|---|
Series: | LT1161 |
RoHS: | Compliant |
Prices starting from US$5.90
8V to 48V Power Supply Range |
Protected from -15V to 60V Supply Transients |
Fully Enhances N-Channel MOSFET Switches |
Individual Short-Circuit Protection |
Individual Automatic Restart Timers |
Programmable Current Limit, Delay Time, and Auto-Restart Period |
Voltage-Limited Gate Drive |
Defaults to OFF State with Open Input |
Flowthrough Input to Output Pinout |
Available in 20-Lead DIP or SOL Package |
4x Protected Hi-Side MOSFET Dr | Analog Devices |
Ic, Gate Driver, High Side, 8-48V, Wsoic | Newark Electronics |
IC, GATE DRIVER, HIGH SIDE, 8-48V, WSOIC | element14 |
POWER MANAGEMENT IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Driver Configuration | High Side |
---|---|
Peak Output Current | 50mA |
Supply Voltage Min | 8V |
Supply Voltage Max | 48V |
Driver Case Style | SOIC |
No. of Pins | 20Pins |
Input Delay | 220µs |
Output Delay | 75µs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 1161 |
Device Type | High Side |
Module Configuration | Quad |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 8V to 48V |
Where can I find additional details, specifications and documents for a LT1161ISW#PBF?
Additional datasheets, footprints and schematics for LT1161ISW#PBF are listed on our Part Details page. You can also find images and similar parts to LT1161ISW#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT1161ISW#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT1161ISW#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT1161ISW#PBF fall under?
The LT1161ISW#PBF is listed under High-Side Switches and MOSFET Drivers.
Can I view similar or alternative parts?
You can view similar parts to LT1161ISW#PBF when available in the High-Side Switches and MOSFET Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT1161ISW#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT1161ISW#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT1161ISW#PBF have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Richardson RFPD have stock available or on a lead time for LT1161ISW#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT1161ISW#PBF often in real-time on the comparison pages.
What if I can't find stock of LT1161ISW#PBF?
You can fill out our help required form which you can use to request a quote for LT1161ISW#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.