Status: | Production |
---|---|
Series: | LT1158 |
RoHS: | Compliant |
Prices starting from US$6.13
Drives Gate of Top Side MOSFET Above V+ |
Operates at Supply Voltages from 5V to 30V |
150ns Transition Times Driving 3000pF |
Over 500mA Peak Driver Current |
Adaptive Non-Overlap Gate Drives |
Continuous Current Limit Protection |
Auto Shutdown and Retry Capability |
Internal Charge Pump for DC Operation |
Built-In Gate Voltage Protection |
Compatible with Current-Sensing MOSFETs |
TTL/CMOS Input Levels |
Fault Output Indication |
Half Bridge N-Ch Pwr MOSFET Dr | Analog Devices |
Ic, Gate Driver, H-Bridge, 5V-30V, Wsoic | Newark Electronics |
IC, GATE DRIVER, H-BRIDGE, 5V-30V, WSOIC | element14 |
POWER MANAGEMENT IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Driver Configuration | Half Bridge |
---|---|
Peak Output Current | 100mA |
Supply Voltage Min | 5V |
Supply Voltage Max | 30V |
Driver Case Style | WSOIC |
No. of Pins | 16Pins |
Input Delay | 130ns |
Output Delay | 120ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Module Configuration | Half Bridge |
Where can I find additional details, specifications and documents for a LT1158ISW#PBF?
Additional datasheets, footprints and schematics for LT1158ISW#PBF are listed on our Part Details page. You can also find images and similar parts to LT1158ISW#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT1158ISW#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT1158ISW#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT1158ISW#PBF fall under?
The LT1158ISW#PBF is listed under Bridge Drivers.
Can I view similar or alternative parts?
You can view similar parts to LT1158ISW#PBF when available in the Bridge Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT1158ISW#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT1158ISW#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT1158ISW#PBF have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for LT1158ISW#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT1158ISW#PBF often in real-time on the comparison pages.
What if I can't find stock of LT1158ISW#PBF?
You can fill out our help required form which you can use to request a quote for LT1158ISW#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.