Status: | Production |
---|---|
Series: | LT1107 |
RoHS: | Compliant |
Operates at Supply Voltages from 2V to 30V |
Consumes Only 320µA Supply Current |
Works in Step-Up or Step-Down Mode |
Only Three External Components Required |
Low-Battery Detector Comparator On-Chip |
User Adjustable Current Limit |
Internal 1A Power Switch |
Fixed or Adjustable Output Voltage Versions |
Space Saving 8-Pin MiniDIP or SO-8 Package |
uP DC/DC Conv Adj & Fixed 5V, | Analog Devices |
Dc/Dc Conv, Boost, Buck, 63Khz, 85Deg C | Newark Electronics |
DC/DC CONV, BOOST, BUCK, 63KHZ, 85DEG C | element14 |
DC TO DC CONVERTER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Boost Buck Inverting |
---|---|
Input Voltage Min | 2V |
Input Voltage Max | 30V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | SOIC |
No. of Pins | 8Pins |
Output Current | 1A |
Output Voltage Min | - |
Output Voltage Max | - |
Switching Frequency | 77kHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Adjustable Output Voltage Max | 50V |
Base Number | 1107 |
Operating Temperature Min | -45°C |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 300mA |
Primary Input Voltage | 30V |
Supply Voltage Min | 2V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Boost-Buck / Inverting |
Where can I find additional details, specifications and documents for a LT1107IS8#PBF?
Additional datasheets, footprints and schematics for LT1107IS8#PBF are listed on our Part Details page. You can also find images and similar parts to LT1107IS8#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT1107IS8#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT1107IS8#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT1107IS8#PBF fall under?
The LT1107IS8#PBF is listed under Inverting Regulators.
Can I view similar or alternative parts?
You can view similar parts to LT1107IS8#PBF when available in the Inverting Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT1107IS8#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT1107IS8#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT1107IS8#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for LT1107IS8#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT1107IS8#PBF often in real-time on the comparison pages.
What if I can't find stock of LT1107IS8#PBF?
You can fill out our help required form which you can use to request a quote for LT1107IS8#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.