Status: | Production |
---|---|
Series: | LT1105 |
RoHS: | Compliant |
Prices starting from US$6.82
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$6.82
|
3,568
in stock
|
Buy Now |
±1% Line and Load Regulation with No Optocoupler |
Switch Frequency Up to 200kHz |
Internal 1A Totem-Pole Driver (LT1105) |
Start-Up Mode Draws Only 200µA |
Fully Protected Against Overloads |
Overvoltage Lockout of Main Supply |
Protected Against Underdrive or Overdrive to FET |
Operates in Continuous or Discontinuous Mode |
Ideal for Flyback and Forward Topologies |
Isolated Flyback Mode Has Fully Floating Outputs |
Offline Sw Reg | Analog Devices |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage AC Min | 85V |
---|---|
Input Voltage AC Max | 270V |
AC / DC Converter Case Style | DIP |
No. of Pins | 8Pins |
Power Rating | 100W |
Topology | Flyback |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 1105 |
Dropout Voltage Vdo | 2V |
Frequency | 200kHz |
IC Temperature Range | Commercial |
No. of Outputs | 1Outputs |
Operating Temperature Range | 0°C to +70°C |
Output Current | 1.5A |
Output Voltage | 50V |
Primary Input Voltage | 30V |
Supply Voltage Min | 12V |
Termination Type | Through Hole |
Voltage Regulator Type | Offline |
Where can I find additional details, specifications and documents for a LT1105CN8#PBF?
Additional datasheets, footprints and schematics for LT1105CN8#PBF are listed on our Part Details page. You can also find images and similar parts to LT1105CN8#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT1105CN8#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT1105CN8#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT1105CN8#PBF fall under?
The LT1105CN8#PBF is listed under Offline Power Factor Correction (PFC) Controllers.
Can I view similar or alternative parts?
You can view similar parts to LT1105CN8#PBF when available in the Offline Power Factor Correction (PFC) Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT1105CN8#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT1105CN8#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT1105CN8#PBF have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for LT1105CN8#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT1105CN8#PBF often in real-time on the comparison pages.
What if I can't find stock of LT1105CN8#PBF?
You can fill out our help required form which you can use to request a quote for LT1105CN8#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.