Status: | Production |
---|---|
Series: | LT1081 |
RoHS: | Compliant |
Superior to CMOS |
Improved Speed: Operates over 120kBaud |
Improved Protection: Outputs Can Be Forced to ±30V |
Absolutely No Latchup |
CMOS Comparable Low Power: 60mW |
Can Power Additional RS232 Drivers: 10mA |
Supply Current in Shutdown: 1µA |
Available in SO Package |
Available with or without Shutdown |
Advanced L Pwr 5V RS232 2x Drv | Analog Devices |
INTERFACE - TRANSCEIVER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | RS232 Transceiver |
---|---|
IC Interface Type | RS232 |
No. of Drivers | 2Drivers |
No. of Receivers | 2Receivers |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Driver Case Style | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | LT1081 |
SVHC | No SVHC (15-Jan-2018) |
RoHS Phthalates Compliant | Yes |
Operating Temperature Range | -40°C to +85°C |
Where can I find additional details, specifications and documents for a LT1081ISW#PBF?
Additional datasheets, footprints and schematics for LT1081ISW#PBF are listed on our Part Details page. You can also find images and similar parts to LT1081ISW#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT1081ISW#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT1081ISW#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT1081ISW#PBF fall under?
The LT1081ISW#PBF is listed under RS-232 and RS-562.
Can I view similar or alternative parts?
You can view similar parts to LT1081ISW#PBF when available in the RS-232 and RS-562 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT1081ISW#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT1081ISW#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT1081ISW#PBF have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for LT1081ISW#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT1081ISW#PBF often in real-time on the comparison pages.
What if I can't find stock of LT1081ISW#PBF?
You can fill out our help required form which you can use to request a quote for LT1081ISW#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.