Status: | Production |
---|---|
Series: | LT1080 |
RoHS: | Compliant |
Superior to CMOS |
Improved Speed: Operates over 120kBaud |
Improved Protection: Outputs Can Be Forced |
to ±30V |
Absolutely No Latchup |
CMOS Comparable Low Power: 60mW |
Can Power Additional RS232 Drivers: 10mA |
Supply Current in Shutdown: 1µA |
Available in SO Package |
Available with or without Shutdown |
Advanced L Pwr 5V RS232 2x Drv | Analog Devices |
Rs232 Transceiver, 0 To 70Deg C | Newark Electronics |
RS232 TRANSCEIVER, 0 TO 70DEG C | element14 |
INTERFACE - TRANSCEIVER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | RS232 Transceiver |
---|---|
IC Interface Type | RS232 |
No. of Drivers | 2Drivers |
No. of Receivers | 2Receivers |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Driver Case Style | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | LT1080 |
SVHC | No SVHC (15-Jan-2018) |
RoHS Phthalates Compliant | Yes |
Operating Temperature Range | 0°C to +70°C |
Where can I find additional details, specifications and documents for a LT1080CSW#PBF?
Additional datasheets, footprints and schematics for LT1080CSW#PBF are listed on our Part Details page. You can also find images and similar parts to LT1080CSW#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT1080CSW#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT1080CSW#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT1080CSW#PBF fall under?
The LT1080CSW#PBF is listed under RS-232 and RS-562.
Can I view similar or alternative parts?
You can view similar parts to LT1080CSW#PBF when available in the RS-232 and RS-562 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT1080CSW#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT1080CSW#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT1080CSW#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for LT1080CSW#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT1080CSW#PBF often in real-time on the comparison pages.
What if I can't find stock of LT1080CSW#PBF?
You can fill out our help required form which you can use to request a quote for LT1080CSW#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.