Status: | Production |
---|---|
Series: | LT1076 |
RoHS: | Unknown |
5A Onboard Switch (LT1074) |
Operates Up to 60V Input |
100kHz Switching Frequency |
Greatly Improved Dynamic Behavior |
Available in Low Cost 5 and 7-Lead Packages |
Only 8.5mA Quiescent Current |
Programmable Current Limit |
Micropower Shutdown Mode |
Buck Sw Reg | Analog Devices |
DC TO DC CONVERTER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 7.3V |
Input Voltage Max | 45V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | TO-220 |
No. of Pins | 5Pins |
Output Current | 2A |
Output Voltage Min | 2.5V |
Output Voltage Max | 50V |
Switching Frequency | 100kHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Primary Input Voltage | 45V |
Where can I find additional details, specifications and documents for a LT1076IT#06PBF?
Additional datasheets, footprints and schematics for LT1076IT#06PBF are listed on our Part Details page. You can also find images and similar parts to LT1076IT#06PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT1076IT#06PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT1076IT#06PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT1076IT#06PBF fall under?
The LT1076IT#06PBF is listed under High Input Voltage Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to LT1076IT#06PBF when available in the High Input Voltage Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT1076IT#06PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT1076IT#06PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LT1076IT#06PBF have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for LT1076IT#06PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT1076IT#06PBF often in real-time on the comparison pages.
What if I can't find stock of LT1076IT#06PBF?
You can fill out our help required form which you can use to request a quote for LT1076IT#06PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.