Status: | Production |
---|---|
Series: | LT1034 |
RoHS: | Compliant |
Guaranteed 20 ppm/°C Drift |
1.2V 1% Initial Tolerance |
20µA to 20mA Operation (1.2V) |
1Ω Dynamic Impedance |
7V, 100µA Reference |
uP 2x Ref | Analog Devices |
Volt Ref, To-92-3, 1.2V, 0 To 70Deg C | Newark Electronics |
VOLT REF, TO-92-3, 1.2V, 0 TO 70DEG C | element14 |
VOLTAGE REFERENCE | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | LT1034 Series |
RoHS: | Unknown |
Voltage Reference Type | Shunt - Fixed |
---|---|
Product Range | LT1034 Series |
Reference Voltage | 1.225V |
Initial Accuracy | 1.2% |
Temperature Coefficient | ± 10ppm/°C |
Voltage Reference Case Style | TO-92 |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 1034 |
Junction Temperature Tj Max | 70°C |
Junction Temperature Tj Min | 0°C |
Logic Function Number | 1034 |
Operating Temperature Range | 0°C to +70°C |
Reference Volt Tolerance ±% | 1% |
Reference Volts | 1.225V |
Temperature Coeff. + | 20ppm/°C |
Topology | Shunt |
Where can I find additional details, specifications and documents for a LT1034BCZ-1.2#PBF?
Additional datasheets, footprints and schematics for LT1034BCZ-1.2#PBF are listed on our Part Details page. You can also find images and similar parts to LT1034BCZ-1.2#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT1034BCZ-1.2#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT1034BCZ-1.2#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT1034BCZ-1.2#PBF fall under?
The LT1034BCZ-1.2#PBF is listed under Micropower Voltage References.
Can I view similar or alternative parts?
You can view similar parts to LT1034BCZ-1.2#PBF when available in the Micropower Voltage References range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT1034BCZ-1.2#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT1034BCZ-1.2#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT1034BCZ-1.2#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for LT1034BCZ-1.2#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT1034BCZ-1.2#PBF often in real-time on the comparison pages.
What if I can't find stock of LT1034BCZ-1.2#PBF?
You can fill out our help required form which you can use to request a quote for LT1034BCZ-1.2#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.