Status: | Production |
---|---|
Series: | LT1021 |
RoHS: | Compliant |
Prices starting from US$4.96
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$5.96
|
2,038
in stock
|
Buy Now | |
Chip One Stop
from US$4.96
|
987
in stock
|
Buy Now | |
Schukat Electronic
from US$6.79
|
173
in stock
|
Buy Now | |
Newark Electronics
from US$7.11
|
156
in stock
|
Buy Now | |
element14
from US$6.25
|
156
in stock
|
Buy Now | |
Farnell
from US$5.97
|
156
in stock
|
Buy Now | |
Richardson RFPD
from US$5.64
|
-
|
Buy Now |
Prec Ref | Analog Devices |
U-Ref Precis. 5,0V SO8 | Schukat Electronic |
Volt Ref, Soic-8, 5V, 0 To 70Deg C | Newark Electronics |
VOLT REF, SOIC-8, 5V, 0 TO 70DEG C | element14 |
VOLTAGE REFERENCE | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | LT1021 Series |
RoHS: | Unknown |
Voltage Reference Type | Series Shunt |
---|---|
Product Range | LT1021 Series |
Reference Voltage | 5V |
Initial Accuracy | 1% |
Temperature Coefficient | ± 3ppm/°C |
Voltage Reference Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 1021 |
Input Voltage | 7.2V to 40V |
Input Voltage Max | 40V |
Input Voltage Min | 7.2V |
Operating Temperature Range | 0°C to +70°C |
Reference Volt Tolerance ±% | 1% |
Reference Voltage Tolerance | 50mV |
Reference Volts | 5V |
Temperature Coeff. + | 3ppm/°C |
Termination Type | Surface Mount Device |
Topology | Series Shunt |
Where can I find additional details, specifications and documents for a LT1021DCS8-5#PBF?
Additional datasheets, footprints and schematics for LT1021DCS8-5#PBF are listed on our Part Details page. You can also find images and similar parts to LT1021DCS8-5#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT1021DCS8-5#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT1021DCS8-5#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT1021DCS8-5#PBF fall under?
The LT1021DCS8-5#PBF is listed under Series Voltage References.
Can I view similar or alternative parts?
You can view similar parts to LT1021DCS8-5#PBF when available in the Series Voltage References range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT1021DCS8-5#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT1021DCS8-5#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT1021DCS8-5#PBF have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Schukat Electronic, Newark Electronics and element14 have stock available or on a lead time for LT1021DCS8-5#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT1021DCS8-5#PBF often in real-time on the comparison pages.
What if I can't find stock of LT1021DCS8-5#PBF?
You can fill out our help required form which you can use to request a quote for LT1021DCS8-5#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.