LT1013AMJG . Part Information
Details for LT1013AMJG . by Texas Instruments
Semiconductors - ICs>Amplifiers & Comparators>Operational Amplifiers - Op Amps
Part Specifications
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
Bandwidth | 1MHz |
Slew Rate | 0.4V/µs |
Supply Voltage Range | 4V to 44V |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 4V to 44V |
Base Number | 1013 |
Input Offset Voltage Max | 0.15mV |
Op Amp Type | Precision |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage + Nom | 22V |
Supply Voltage Max | 44V |
Supply Voltage Min | 4V |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a LT1013AMJG .?
Additional datasheets, footprints and schematics for LT1013AMJG . are listed in our Part Details tab. You can also find the LT1013AMJG . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT1013AMJG . in the Pricing & Inventory tab next to part details. You can view LT1013AMJG . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT1013AMJG . fall under?
The LT1013AMJG . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LT1013AMJG . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT1013AMJG . you can contact the distributor directly for product support, shipping queries etc.
Is the LT1013AMJG . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for LT1013AMJG . have stock available?
There is no stock from authorised distributors for LT1013AMJG ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT1013AMJG . often in real-time on the comparison pages.
What if I can't find stock of LT1013AMJG .?
You can fill out our help required form which you can use to request a quote for LT1013AMJG . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.