Status: | ACTIVE |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Package size | mm2:W x L (PKG) : See datasheet (CDIP),[pf]20LCCC[/pf]: 79 mm2: 8.89 x 8.89 (LCCC|20) |
---|---|
Output swing headroom (to positive supply)(Typ)(V) | -1.0 |
Architecture | Bipolar |
Input common mode headroom (to positive supply)(Typ)(V) | -1.2 |
Features | N/A |
Rating | Military |
CMRR(Min)(dB) | 100 |
GBW(Typ)(MHz) | 0.7 |
Iq per channel(Max)(mA) | 0.55 |
Vos (offset voltage @ 25 C)(Max)(mV) | 0.15 |
CMRR(Typ)(dB) | 117 |
Input common mode headroom (to negative supply)(Typ)(V) | -0.3 |
Operating temperature range(C) | -55 to 125 |
Input bias current(Max)(pA) | 20000 |
Output swing headroom (to negative supply)(Typ)(V) | 1.0 |
Rail-to-rail | In to V- |
Output current(Typ)(mA) | 25 |
Iq per channel(Typ)(mA) | 0.35 |
Total Supply Voltage(Min)(+5V=5, +/-5V=10) | 4 |
Number of channels(#) | 2 |
Offset drift(Typ)(uV/C) | 0.4 |
Vn at 1 kHz(Typ)(nV/rtHz) | 22 |
Package Group | CDIP|8,LCCC|20 |
Total Supply Voltage(Max)(+5V=5, +/-5V=10) | 44 |
Slew Rate(Typ)(V/us) | 0.4 |
Where can I find additional details, specifications and documents for a LT1013AM?
Additional datasheets, footprints and schematics for LT1013AM are listed on our Part Details page. You can also find images and similar parts to LT1013AM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT1013AM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT1013AM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT1013AM fall under?
The LT1013AM is listed under Semiconductors > Analog and Mixed-Signal > Amplifiers > Operational amplifiers (op amps) > General-purpose op amps.
Can I view similar or alternative parts?
You can view similar parts to LT1013AM when available in the General-purpose op amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT1013AM you can contact the distributor directly for product support, shipping queries etc.
Is the LT1013AM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LT1013AM have stock available?
There is no stock from authorised distributors for LT1013AM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT1013AM often in real-time on the comparison pages.
What if I can't find stock of LT1013AM?
You can fill out our help required form which you can use to request a quote for LT1013AM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.