Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$14.89
Distributor | Stock | ||
---|---|---|---|
Newark
from US$14.89
|
No stock
|
Buy Now |
Conduit Configuration | Straight |
---|---|
Trade Size | 1" |
Conduit Material | Malleable Iron |
Conduit Colour | Metallic - Zinc Electroplate |
External Length | 52.4mm |
RoHS Compliant | Yes |
Conduit Gland, Non-Insulated, Iron, 1" | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NA |
---|
Where can I find additional details, specifications and documents for a LT100?
Additional datasheets, footprints and schematics for LT100 are listed on our Part Details page. You can also find images and similar parts to LT100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT100 fall under?
The LT100 is listed under Cable, Wire & Cable Assemblies > Cable Management > Conduit Fittings > Conduit Connectors.
Can I view similar or alternative parts?
You can view similar parts to LT100 when available in the Conduit Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT100 you can contact the distributor directly for product support, shipping queries etc.
Is the LT100 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LT100 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for LT100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT100 often in real-time on the comparison pages.
What if I can't find stock of LT100?
You can fill out our help required form which you can use to request a quote for LT100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.