Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$70.77
Distributor | Stock | ||
---|---|---|---|
RS
from US$70.77
|
No stock
|
Buy Now | |
Carlton-Bates
from US$148.45
|
160
in stock
|
Buy Now | |
RS Americas
from US$198.25
|
82
in stock
|
Buy Now | |
Newark Electronics
from US$184.58
|
74
in stock
|
Buy Now | |
element14
from US$151.44
|
74
in stock
|
Buy Now | |
Farnell
from US$205.34
|
74
in stock
|
Buy Now | |
Sager
from US$166.38
|
50
in stock
|
Buy Now |
For Use With | Honeywell HDLS Series Limit and Enclosed Switches |
---|---|
IP / NEMA Rating | - |
Switch, Limit | Carlton-Bates |
Limit Switch, Side Rotary without Base Receptacle, HDLS Series | Honeywell LSZ7A1A | RS Americas |
Lever Switch Actuator | Newark Electronics |
Switch Hardware 6A @ 120VAC Electro | Sager |
Switch, Limit, Side Rotary, HDLS Series, | RS |
Where can I find additional details, specifications and documents for a LSZ7A1A?
Additional datasheets, footprints and schematics for LSZ7A1A are listed on our Part Details page. You can also find images and similar parts to LSZ7A1A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LSZ7A1A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LSZ7A1A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LSZ7A1A fall under?
The LSZ7A1A is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to LSZ7A1A when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LSZ7A1A you can contact the distributor directly for product support, shipping queries etc.
Is the LSZ7A1A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LSZ7A1A have stock available?
Authorised distributors including Carlton-Bates, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for LSZ7A1A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LSZ7A1A often in real-time on the comparison pages.
What if I can't find stock of LSZ7A1A?
You can fill out our help required form which you can use to request a quote for LSZ7A1A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.