Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$37.67
For Use With | Honeywell HDLS Series Limit and Enclosed Switches |
---|---|
IP / NEMA Rating | - |
Accessory Type | Rod With Spring Actuator |
Features | Delrin Construction 0.25-In. (6.53mm) Diameter |
Switch Actuators Rod - Spring | Sager |
Switch Actuator | Newark Electronics |
Limit Switch Lever Rod with 12in Spring, HDLS Series | Honeywell LSZ68 | RS Americas |
Lever, Rotary | Carlton-Bates |
Where can I find additional details, specifications and documents for a LSZ68?
Additional datasheets, footprints and schematics for LSZ68 are listed on our Part Details page. You can also find images and similar parts to LSZ68 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LSZ68 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LSZ68 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LSZ68 fall under?
The LSZ68 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to LSZ68 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LSZ68 you can contact the distributor directly for product support, shipping queries etc.
Is the LSZ68 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LSZ68 have stock available?
Authorised distributors including Sager, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for LSZ68.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LSZ68 often in real-time on the comparison pages.
What if I can't find stock of LSZ68?
You can fill out our help required form which you can use to request a quote for LSZ68 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.