Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
For Use With | Honeywell HDLS Series Limit and Enclosed Switches |
---|---|
Actuator Diameter | 19.05mm |
Actuator Width | 6.35mm |
RoHS Compliant | Yes |
Switch Actuators Roller - Std /Steel Mntd On Frnt Of Lvr | Sager |
Switch Actuator | Newark Electronics |
Lever, Roller | Carlton-Bates |
Where can I find additional details, specifications and documents for a LSZ65EB?
Additional datasheets, footprints and schematics for LSZ65EB are listed on our Part Details page. You can also find images and similar parts to LSZ65EB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LSZ65EB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LSZ65EB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LSZ65EB fall under?
The LSZ65EB is listed under Switches & Relays > Switches > Switch Components > Switch Actuators.
Can I view similar or alternative parts?
You can view similar parts to LSZ65EB when available in the Switch Actuators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LSZ65EB you can contact the distributor directly for product support, shipping queries etc.
Is the LSZ65EB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LSZ65EB have stock available?
Authorised distributors including Sager, Newark Electronics and Carlton-Bates have stock available or on a lead time for LSZ65EB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LSZ65EB often in real-time on the comparison pages.
What if I can't find stock of LSZ65EB?
You can fill out our help required form which you can use to request a quote for LSZ65EB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.