Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$14.62
Distributor | Stock | ||
---|---|---|---|
RS
from US$14.62
|
No stock
|
Buy Now | |
RS Americas
from US$33.21
|
243
in stock
|
Buy Now | |
Newark Electronics
from US$37.06
|
212
in stock
|
Buy Now | |
element14
from US$37.41
|
212
in stock
|
Buy Now | |
Farnell
from US$38.38
|
212
in stock
|
Buy Now | |
Sager
from US$28.23
|
113
in stock
|
Buy Now | |
Carlton-Bates
from US$27.83
|
7
in stock
|
Buy Now |
For Use With | Honeywell HDLS Series Limit and Enclosed Switches |
---|---|
IP / NEMA Rating | - |
Accessory Type | Flexible Loop Actuator |
Features | Nylon Construction |
Limit Switch Cap Screw, 6in, Flexible Loop, HDLS Series | Honeywell LSZ61 | RS Americas |
Switch Actuator | Newark Electronics |
Switch Actuators Flxble Loop Lth 6 in Cap Scrw Lngt: 6 in | Sager |
Lever, Rotary | Carlton-Bates |
Lever | RS |
Where can I find additional details, specifications and documents for a LSZ61?
Additional datasheets, footprints and schematics for LSZ61 are listed on our Part Details page. You can also find images and similar parts to LSZ61 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LSZ61 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LSZ61 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LSZ61 fall under?
The LSZ61 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to LSZ61 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LSZ61 you can contact the distributor directly for product support, shipping queries etc.
Is the LSZ61 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LSZ61 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Sager have stock available or on a lead time for LSZ61.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LSZ61 often in real-time on the comparison pages.
What if I can't find stock of LSZ61?
You can fill out our help required form which you can use to request a quote for LSZ61 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.