Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
For Use With | Honeywell HDLS Series Limit and Enclosed Switches |
---|---|
RoHS Compliant | Yes |
Switch Actuators Rollr- w/Offset-Nyln Mntd On Frnt Of Lvr | Sager |
Switch Actuator | Newark Electronics |
Lever | RS |
Limit Switch Lever Roller, 1.5in Arm Length, 0.75in Roller, HDLS Series | Honeywell LSZ55C | RS Americas |
Lever, Roller | Carlton-Bates |
LIMIT SWITCHES | TTI Europe |
Where can I find additional details, specifications and documents for a LSZ55C?
Additional datasheets, footprints and schematics for LSZ55C are listed on our Part Details page. You can also find images and similar parts to LSZ55C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LSZ55C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LSZ55C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LSZ55C fall under?
The LSZ55C is listed under Switches & Relays > Switches > Switch Components > Switch Actuators.
Can I view similar or alternative parts?
You can view similar parts to LSZ55C when available in the Switch Actuators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LSZ55C you can contact the distributor directly for product support, shipping queries etc.
Is the LSZ55C RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LSZ55C have stock available?
Authorised distributors including Sager, Newark Electronics, RS, RS Americas and Carlton-Bates have stock available or on a lead time for LSZ55C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LSZ55C often in real-time on the comparison pages.
What if I can't find stock of LSZ55C?
You can fill out our help required form which you can use to request a quote for LSZ55C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.