LSZ54V Switches by Honeywell

ACTUATOR, LEVER ROD, LIMIT SWITCH

Status: Unknown
Series: HDLS Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$30.93

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$30.93
8
in stock
Buy Now
Logo for Carlton-Bates
Carlton-Bates
-
8
in stock
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

For Use With Honeywell HDLS Series Limit Switches
Product Range HDLS Series
RoHS Compliant Yes

Alternative Descriptions

Limit Switch Lever Arm, Rod, 4.81in Arm, 0.48in Roller, HDLS Series | Honeywell LSZ54V | RS Americas
Lever, Rotary | Carlton-Bates
Actuator, Lever Rod, Limit Switch | Newark Electronics
Switch Hardware Alum flexible cable 122mm adjustable rod | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LSZ54V?

Additional datasheets, footprints and schematics for LSZ54V are listed on our Part Details page. You can also find images and similar parts to LSZ54V on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LSZ54V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LSZ54V price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LSZ54V fall under?

The LSZ54V is listed under Switches & Relays > Switches > Switch Components > Switch Actuators.

Can I view similar or alternative parts?

You can view similar parts to LSZ54V when available in the Switch Actuators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LSZ54V you can contact the distributor directly for product support, shipping queries etc.

Is the LSZ54V RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for LSZ54V have stock available?

Authorised distributors including RS Americas, Carlton-Bates, Newark Electronics and Sager have stock available or on a lead time for LSZ54V.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LSZ54V often in real-time on the comparison pages.

What if I can't find stock of LSZ54V?

You can fill out our help required form which you can use to request a quote for LSZ54V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay