Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$28.70
Distributor | Stock | ||
---|---|---|---|
RS
from US$30.97
|
37
in stock
|
Buy Now | |
RS Americas
from US$28.70
|
125
in stock
|
Buy Now | |
Newark Electronics
from US$34.26
|
106
in stock
|
Buy Now | |
element14
from US$34.05
|
106
in stock
|
Buy Now | |
Farnell
from US$35.97
|
106
in stock
|
Buy Now | |
Sager
from US$30.62
|
96
in stock
|
Buy Now | |
Rapid Electronics
from US$75.62
|
24
in stock
|
Buy Now | |
Chip One Stop
from US$38.20
|
24
in stock
|
Buy Now | |
Distrelec
from US$36.47
|
24
in stock
|
Buy Now | |
Carlton-Bates
from US$33.05
|
-
|
Buy Now |
For Use With | Honeywell HDLS Series Limit and Enclosed Switches |
---|---|
IP / NEMA Rating | - |
Accessory Type | Rod Actuator |
Features | Aluminum Construction |
Rotary Lever, Limit Switch, Aluminum, 5.50 in, Adjustable, HDLS Series | Honeywell LSZ54M | RS Americas |
Switch Actuator | Newark Electronics |
Switch Actuators Rod - Std Aluminum | Sager |
Rod Lever Aluminium 140mm | RS |
Switch Actuators Rod-Std Aluminum | Rapid Electronics |
Honeywell LEVER WITH ALUMINUM ROD 5.5" | Distrelec |
Lever, Rotary | Carlton-Bates |
Where can I find additional details, specifications and documents for a LSZ54M?
Additional datasheets, footprints and schematics for LSZ54M are listed on our Part Details page. You can also find images and similar parts to LSZ54M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LSZ54M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LSZ54M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LSZ54M fall under?
The LSZ54M is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to LSZ54M when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LSZ54M you can contact the distributor directly for product support, shipping queries etc.
Is the LSZ54M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LSZ54M have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Sager have stock available or on a lead time for LSZ54M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LSZ54M often in real-time on the comparison pages.
What if I can't find stock of LSZ54M?
You can fill out our help required form which you can use to request a quote for LSZ54M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.