Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$36.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$61.55
|
17
in stock
|
Buy Now | |
RS Americas
from US$43.90
|
92
in stock
|
Buy Now | |
Sager
from US$44.00
|
81
in stock
|
Buy Now | |
Chip One Stop
from US$49.90
|
10
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$50.65
|
8
in stock
|
Buy Now | |
Carlton-Bates
from US$52.48
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$51.38
|
-
|
Buy Now | |
element14
from US$36.40
|
-
|
Buy Now | |
Farnell
from US$51.96
|
-
|
Buy Now |
For Use With | Honeywell HDLS Series Limit and Enclosed Switches |
---|---|
IP / NEMA Rating | - |
Accessory Type | Adjustable Radius Roller Lever Actuator |
Features | Nylon Construction 0.75-In. (19.05mm) Diameter |
Limit Switch Lever Arm, Bendable, 0.88-4.00in Arm, 1.00in Roller, HDLS Series | Honeywell LSZ52J | RS Americas |
Switch Actuators Roller-Adjustable Front Mount | Sager |
Adjustable Roller Lever Nylon Front | RS |
Driving head | Transfer Multisort Elektronik |
Lever, Roller | Carlton-Bates |
Switch Actuator | Newark Electronics |
Where can I find additional details, specifications and documents for a LSZ52J?
Additional datasheets, footprints and schematics for LSZ52J are listed on our Part Details page. You can also find images and similar parts to LSZ52J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LSZ52J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LSZ52J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LSZ52J fall under?
The LSZ52J is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to LSZ52J when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LSZ52J you can contact the distributor directly for product support, shipping queries etc.
Is the LSZ52J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LSZ52J have stock available?
Authorised distributors including RS Americas, Sager, RS, Chip One Stop and Transfer Multisort Elektronik have stock available or on a lead time for LSZ52J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LSZ52J often in real-time on the comparison pages.
What if I can't find stock of LSZ52J?
You can fill out our help required form which you can use to request a quote for LSZ52J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.