Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.76
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.76
|
No stock
|
Buy Now | |
Newark Electronics
from US$25.46
|
21
in stock
|
Buy Now | |
element14
from US$26.45
|
21
in stock
|
Buy Now | |
Farnell
from US$28.87
|
21
in stock
|
Buy Now | |
Sager
from US$20.42
|
20
in stock
|
Buy Now | |
RS Americas
from US$23.72
|
9
in stock
|
Buy Now | |
Carlton-Bates
from US$19.72
|
6
in stock
|
Buy Now | |
Relay Specialties
from US$14.00
|
2
in stock
|
Buy Now |
For Use With | Honeywell HDLS Series Limit and Enclosed Switches |
---|---|
IP / NEMA Rating | - |
Accessory Type | Roller Lever Actuator |
Features | Nylon Construction 0.75-In. (19.05mm) Diameter |
Switch Actuator | Newark Electronics |
Switch Actuators Roller - Std / Nylon Mntd On Bck Of Leve | Sager |
Nylon Roller Lever, Snap Action Limit Switch, 0.75 in., HDLS Series | Honeywell LSZ51C | RS Americas |
Lever, Roller | Carlton-Bates |
Switch | Relay Specialties |
Lever | RS |
Where can I find additional details, specifications and documents for a LSZ51C?
Additional datasheets, footprints and schematics for LSZ51C are listed on our Part Details page. You can also find images and similar parts to LSZ51C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LSZ51C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LSZ51C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LSZ51C fall under?
The LSZ51C is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to LSZ51C when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LSZ51C you can contact the distributor directly for product support, shipping queries etc.
Is the LSZ51C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LSZ51C have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Sager and RS Americas have stock available or on a lead time for LSZ51C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LSZ51C often in real-time on the comparison pages.
What if I can't find stock of LSZ51C?
You can fill out our help required form which you can use to request a quote for LSZ51C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.