Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$88.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$121.62
|
6
in stock
|
Buy Now | |
Newark Electronics
from US$105.56
|
261
in stock
|
Buy Now | |
element14
from US$106.53
|
261
in stock
|
Buy Now | |
Farnell
from US$122.08
|
261
in stock
|
Buy Now | |
RS Americas
from US$121.76
|
182
in stock
|
Buy Now | |
Sager
from US$89.50
|
100
in stock
|
Buy Now | |
Carlton-Bates
from US$88.27
|
-
|
Buy Now | |
Distrelec
from US$128.57
|
-
|
Buy Now |
For Use With | Honeywell HDLS Series Limit and Enclosed Switches |
---|---|
IP / NEMA Rating | - |
Switch Actuator | Newark Electronics |
Limit Switch Operating Head for LSXA3K, HDLS Series | Honeywell LSZ1A | RS Americas |
Switch Hardware 6A @ 120VAC Electro | Sager |
Limit Switch Operating Head | RS |
Switch, Limit | Carlton-Bates |
Honeywell SWITCH LIMIT OPERATING HEAD | Distrelec |
Where can I find additional details, specifications and documents for a LSZ1A?
Additional datasheets, footprints and schematics for LSZ1A are listed on our Part Details page. You can also find images and similar parts to LSZ1A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LSZ1A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LSZ1A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LSZ1A fall under?
The LSZ1A is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to LSZ1A when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LSZ1A you can contact the distributor directly for product support, shipping queries etc.
Is the LSZ1A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LSZ1A have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Sager have stock available or on a lead time for LSZ1A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LSZ1A often in real-time on the comparison pages.
What if I can't find stock of LSZ1A?
You can fill out our help required form which you can use to request a quote for LSZ1A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.